onsemi Single FETs, MOSFETs NTB5605PT4G

Description
P-Channel 60V 18.5A (Ta) 88W (Tc) Surface Mount D²PAK
Request a Quote Datasheet
Description
P-Channel 60V 18.5A (Ta) 88W (Tc) Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTB5605PT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB5605PT4GOSTR-ND
Single FETs, MOSFETs NTB5605PT4GOSTR-ND
P-Channel 60V 18.5A (Ta) 88W (Tc) Surface Mount D²PAK

P-Channel 60V 18.5A (Ta) 88W (Tc) Surface Mount D²PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB5605PT4G - 1083704-NTB5605PT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB5605PT4G
1083704-NTB5605PT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB5605PT4G 1083704-NTB5605PT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1083704-NTB5605PT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 88W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 18.5A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 22nC @ 5V Max Input Capacitance: 1190pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 140 mOhm @ 8.5A, 5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083704-NTB5605PT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 88W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 18.5A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 22nC @ 5V
Max Input Capacitance: 1190pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 140 mOhm @ 8.5A, 5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel -60V 18.5A MOSFET Transistor
278-NTB5605PT4G
P-Channel -60V 18.5A MOSFET Transistor 278-NTB5605PT4G
P-Channel MOSFET -60V, 18.5A, 140mΩ, D2PAK Product overview: NTB5605PT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, 18.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 18.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB5605PT4G can be used for catalog matching and distributor lookup.

P-Channel MOSFET -60V, 18.5A, 140mΩ, D2PAK Product overview: NTB5605PT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, 18.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 18.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB5605PT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB5605PT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB5605PT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB5605PT4G
MOSFET P-CH 60V 18.5A D2PAK

MOSFET P-CH 60V 18.5A D2PAK

Supplier's Site
P Channel Mosfet, -60V, 18.5A, D2-Pak; Channel Type Onsemi - 09R9633 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 18.5A, D2-Pak; Channel Type Onsemi
09R9633
P Channel Mosfet, -60V, 18.5A, D2-Pak; Channel Type Onsemi 09R9633
P CHANNEL MOSFET, -60V, 18.5A, D2-PAK; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 18.5A, D2-PAK; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -60V, 18.5A, D2-Pak; Transistor Polarity Onsemi - 42K2402 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 18.5A, D2-Pak; Transistor Polarity Onsemi
42K2402
P Channel Mosfet, -60V, 18.5A, D2-Pak; Transistor Polarity Onsemi 42K2402
P CHANNEL MOSFET, -60V, 18.5A, D2-PAK; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18.5A; On Resistance Rds(on):0.14ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:5V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 18.5A, D2-PAK; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18.5A; On Resistance Rds(on):0.14ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:5V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -60V -18.5A P-Channel

MOSFET -60V -18.5A P-Channel

Buy Now Datasheet
Single FETs, MOSFETs - NTB5605PT4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTB5605PT4G
Single FETs, MOSFETs NTB5605PT4G
MOSFET P-CH 60V 18.5A D2PAK

MOSFET P-CH 60V 18.5A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTB5605PT4GOSTR-ND 1083704-NTB5605PT4G 278-NTB5605PT4G NTB5605PT4G 09R9633 42K2402 NTB5605PT4G NTB5605PT4G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB5605PT4G P-Channel -60V 18.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -60V, 18.5A, D2-Pak; Channel Type Onsemi P Channel Mosfet, -60V, 18.5A, D2-Pak; Transistor Polarity Onsemi MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
V(BR)DSS 60 volts 60 volts
PD 88000 milliwatts 88000 milliwatts 88000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data