Manufacturer: ON Semiconductor
Win Source Part Number: 025747-NTB52N10G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 178W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 52A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 135nC @ 10V
Max Input Capacitance: 3150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 26A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Power MOSFET 100V 52A 30 mOhm Single N-Channel D2PAK, D2PAK 2 LEAD, 50-TUBE Product overview: NTB52N10G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 52A, 30 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 52A, 30 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB52N10G can be used for catalog matching and distributor lookup.
N-Channel 100V 52A (Tc) 2W (Ta), 178W (Tc) Surface Mount D²PAK
MOSFET N-CH 100V 52A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 025747-NTB52N10G | 278-NTB52N10G | NTB52N10GOS-ND | NTB52N10G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB52N10G | N-Channel 100V 52A 30 mOhm MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 100 volts | |||
| PD | 2000 to 178000 milliwatts | 178000 milliwatts |