Manufacturer: ON Semiconductor
Win Source Part Number: 1232323-NTB45N06
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, Industrial
MOSFET N-CHAN 45A 60V D2PAK Product overview: NTB45N06 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45A, 60V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTB45N06 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1232323-NTB45N06 | 285-NTB45N06 |
| Product Name | Electrical Parts - NTB45N06 | 45A 60V MOSFET Transistor |
| Package Type | SOT3 | Tube |