The NTB4302 is a power MOSFET featuring an N-channel configuration with a maximum drain-to-source voltage of 30 V and a continuous drain current rating of 74 A at a case temperature of 25°C. It is available in both TO-220 and D2PAK packages, making it suitable for various mounting options. The device exhibits low on-resistance (RDS(on) of 9.3 mΩ at 10 V), which contributes to higher efficiency and extended battery life in applications. Typical applications include DC-DC converters, low voltage motor control, and power management in portable and battery-powered devices such as computers and telecommunication equipment. The NTB4302 also features a specified avalanche energy rating and high-speed, soft recovery diode characteristics. It operates within a temperature range of -55°C to +150°C, ensuring reliability in diverse environments. Engineers should consider this MOSFET for projects requiring efficient power management and robust performance in demanding applications.
Manufacturer: ON Semiconductor
Win Source Part Number: 929413-NTB4302
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 74A (Tc) 80W (Tc) Surface Mount D2PAK
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NTB43
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 929413-NTB4302 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB4302 |
| Polarity | N-Channel |