onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB35N15T4 NTB35N15T4

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232322-NTB35N15T4 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): STB40NS15T4; SUM40N15-38; NTB35N15; NTB35N15T4; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232322-NTB35N15T4 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): STB40NS15T4; SUM40N15-38; NTB35N15; NTB35N15T4; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB35N15T4 - 1232322-NTB35N15T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB35N15T4
1232322-NTB35N15T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB35N15T4 1232322-NTB35N15T4
Manufacturer: ON Semiconductor Win Source Part Number: 1232322-NTB35N15T4 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): STB40NS15T4; SUM40N15-38; NTB35N15; NTB35N15T4; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1232322-NTB35N15T4
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): STB40NS15T4; SUM40N15-38; NTB35N15; NTB35N15T4;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now
Singapore, Singapore
N-Channel 37 A 150 V 0.05 ohm MOSFET Transistor
278-NTB35N15T4
N-Channel 37 A 150 V 0.05 ohm MOSFET Transistor 278-NTB35N15T4
TRANSISTOR 37 A, 150 V, 0.05 ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 418B-04, D2PAK-3, FET General Purpose Power Product overview: NTB35N15T4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 37 A, 150 V, 0.05 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 37 A, 150 V, 0.05 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB35N15T4 can be used for catalog matching and distributor lookup.

TRANSISTOR 37 A, 150 V, 0.05 ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 418B-04, D2PAK-3, FET General Purpose Power Product overview: NTB35N15T4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 37 A, 150 V, 0.05 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 37 A, 150 V, 0.05 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB35N15T4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTB35N15T4OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB35N15T4OS-ND
Single FETs, MOSFETs NTB35N15T4OS-ND
N-Channel 150V 37A (Ta) 2W (Ta), 178W (Tj) Surface Mount D²PAK

N-Channel 150V 37A (Ta) 2W (Ta), 178W (Tj) Surface Mount D²PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB35N15T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB35N15T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB35N15T4
MOSFET N-CH 150V 37A D2PAK

MOSFET N-CH 150V 37A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1232322-NTB35N15T4 278-NTB35N15T4 NTB35N15T4OS-ND NTB35N15T4
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB35N15T4 N-Channel 37 A 150 V 0.05 ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Operating Mode Enhancement
Package Type SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data