onsemi Channel Type Onsemi NTB25P06T4G.

Description
Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:27.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V; Power Dissipation:120W; No. of Pins:3Pins RoHS Compliant: Yes
Description
Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:27.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V; Power Dissipation:120W; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Channel Type Onsemi - 15AC3852 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Onsemi
15AC3852
Channel Type Onsemi 15AC3852
Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:27.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V; Power Dissipation:120W; No. of Pins:3Pins RoHS Compliant: Yes

Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:27.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V; Power Dissipation:120W; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 15AC3852
Product Name Channel Type Onsemi
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products