P-Channel 60V 27.5A (Ta) 120W (Tj) Surface Mount D²PAK
27.5A, 60V, 0.082ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 418B-04, D2PAK-3 Product overview: NTB25P06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 27.5A, 60V, 0.082ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 27.5A, 60V, 0.082ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB25P06 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232319-NTB25P06
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 60V 27.5A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | NTB25P06-ND | 278-NTB25P06 | 1232319-NTB25P06 | NTB25P06 |
| Product Name | Single FETs, MOSFETs | N-Channel 27.5A 60V 0.082ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB25P06 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel |