onsemi Single FETs, MOSFETs NTB13N10

Description
N-Channel 100V 13A (Ta) 64.7W (Ta) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 100V 13A (Ta) 64.7W (Ta) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTB13N10-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB13N10-ND
Single FETs, MOSFETs NTB13N10-ND
N-Channel 100V 13A (Ta) 64.7W (Ta) Surface Mount D2PAK

N-Channel 100V 13A (Ta) 64.7W (Ta) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB13N10 - 1232317-NTB13N10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB13N10
1232317-NTB13N10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB13N10 1232317-NTB13N10
Manufacturer: ON Semiconductor Win Source Part Number: 1232317-NTB13N10 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 1232317-NTB13N10
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Power Management

Buy Now
Singapore, Singapore
N-Channel 13A 100V 0.165ohm MOSFET Transistor
278-NTB13N10
N-Channel 13A 100V 0.165ohm MOSFET Transistor 278-NTB13N10
13A, 100V, 0.165ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 418B-04, D2PAK-3 Product overview: NTB13N10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 13A, 100V, 0.165ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 13A, 100V, 0.165ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB13N10 can be used for catalog matching and distributor lookup.

13A, 100V, 0.165ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 418B-04, D2PAK-3 Product overview: NTB13N10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 13A, 100V, 0.165ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 13A, 100V, 0.165ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB13N10 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB13N10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB13N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB13N10
MOSFET N-CH 100V 13A D2PAK

MOSFET N-CH 100V 13A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTB13N10-ND 1232317-NTB13N10 278-NTB13N10 NTB13N10
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB13N10 N-Channel 13A 100V 0.165ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3 20 nC @ 10 V
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data