onsemi N-Channel 650 V 30 A MOSFET Transistor NTB110N65S3HF

Description
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 30 A, 110 mΩ, D2PAK, 800-REEL Product overview: NTB110N65S3HF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB110N65S3HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 30 A, 110 mΩ, D2PAK, 800-REEL Product overview: NTB110N65S3HF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB110N65S3HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 30 A MOSFET Transistor
278-NTB110N65S3HF
N-Channel 650 V 30 A MOSFET Transistor 278-NTB110N65S3HF
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 30 A, 110 mΩ, D2PAK, 800-REEL Product overview: NTB110N65S3HF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB110N65S3HF can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 30 A, 110 mΩ, D2PAK, 800-REEL Product overview: NTB110N65S3HF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB110N65S3HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NTB110N65S3HF - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 30A I(D), 650V, 0.11ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Power Field-Effect Transistor, 30A I(D), 650V, 0.11ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1021367-NTB110N65S3HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1021367-NTB110N65S3HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1021367-NTB110N65S3HF
Win Source Part Number: 1021367-NTB110N65S3H F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: FRFET®, SuperFET® III Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 110mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 5V @ 740µA Power Dissipation (Max): 240W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D²PAK-3 (TO-263-3) Gate Charge (Qg) (Max) @ Vgs: 62 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2635 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NTB110N65S3HFOSTR,NT B110N65S3HFOSDKR,NTB 110N65S3HFOSCT,NTB11 0N65S3HF-ND Base Product Number: NTB110 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1021367-NTB110N65S3HF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: FRFET®, SuperFET® III
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 110mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 5V @ 740µA
Power Dissipation (Max): 240W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK-3 (TO-263-3)
Gate Charge (Qg) (Max) @ Vgs: 62 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2635 pF @ 400 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NTB110N65S3HFOSTR,NTB110N65S3HFOSDKR,NTB110N65S3HFOSCT,NTB110N65S3HF-ND
Base Product Number: NTB110
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - NTB110N65S3HFOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB110N65S3HFOSTR-ND
Single FETs, MOSFETs NTB110N65S3HFOSTR-ND
N-Channel 650V 30A (Tc) 240W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 30A (Tc) 240W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single FETs, MOSFETs - NTB110N65S3HFOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB110N65S3HFOSDKR-ND
Single FETs, MOSFETs NTB110N65S3HFOSDKR-ND
N-Channel 650V 30A (Tc) 240W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 30A (Tc) 240W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single FETs, MOSFETs - NTB110N65S3HFOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB110N65S3HFOSCT-ND
Single FETs, MOSFETs NTB110N65S3HFOSCT-ND
N-Channel 650V 30A (Tc) 240W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 30A (Tc) 240W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Mosfet, N-Ch, 650V, 30A, 150Deg C, 240W; Transistor Polarity Onsemi - 97AC7883 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 30A, 150Deg C, 240W; Transistor Polarity Onsemi
97AC7883
Mosfet, N-Ch, 650V, 30A, 150Deg C, 240W; Transistor Polarity Onsemi 97AC7883
MOSFET, N-CH, 650V, 30A, 150DEG C, 240W; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.098ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 30A, 150DEG C, 240W; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.098ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Superfet3 650V Frfet,110Mohm, To263 / Reel Rohs Compliant Onsemi - 85AC3059 - Newark, An Avnet Company
Chicago, IL, United States
Superfet3 650V Frfet,110Mohm, To263 / Reel Rohs Compliant Onsemi
85AC3059
Superfet3 650V Frfet,110Mohm, To263 / Reel Rohs Compliant Onsemi 85AC3059
SUPERFET3 650V FRFET,110MOHM, TO263 / REEL ROHS COMPLIANT: YES

SUPERFET3 650V FRFET,110MOHM, TO263 / REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V FRFET,110M

MOSFET SUPERFET3 650V FRFET,110M

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB110N65S3HF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB110N65S3HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB110N65S3HF
MOSFET N-CH 650V 30A D2PAK-3

MOSFET N-CH 650V 30A D2PAK-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTB110N65S3HF NTB110N65S3HF 1021367-NTB110N65S3HF NTB110N65S3HFOSTR-ND 97AC7883 85AC3059 NTB110N65S3HF NTB110N65S3HF
Product Name N-Channel 650 V 30 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N-Ch, 650V, 30A, 150Deg C, 240W; Transistor Polarity Onsemi Superfet3 650V Frfet,110Mohm, To263 / Reel Rohs Compliant Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel
rDS(on) 0.1100 ohms 0.0980 ohms
Package Type D2PAK TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-252 (DPAK) TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data