The NTB10N60 is an N-channel MOSFET designed for high voltage, high speed switching applications in power supplies, converters, motor controls, and bridge circuits. It is packaged in a D2PAK case with dimensions of 14.60 to 15.88 mm in length and 8.64 to 9.65 mm in width. It has a drain-source voltage rating of 600 V, a continuous drain current of 10 A at 25°C, and an on-resistance of 0.75 Ω at 10 V gate-source voltage. The device supports a maximum junction temperature of 150°C and has a specified avalanche energy of 500 mJ. Its thermal resistance from junction to case is 0.62 °C/W. The part is RoHS compliant and meets AEC-Q200 qualification standards.
Win Source Part Number: 1082900-NTB10N60
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSONSNTB10N60,2156-
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1082900-NTB10N60 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Package Type | SOT3 |