onsemi Single FETs, MOSFETs NTB095N65S3HF

Description
N-Channel 650V 36A (Tc) 272W (Tc) Surface Mount D²PAK-3 (TO-263-3)
Request a Quote Datasheet
Description
N-Channel 650V 36A (Tc) 272W (Tc) Surface Mount D²PAK-3 (TO-263-3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTB095N65S3HFOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB095N65S3HFOSTR-ND
Single FETs, MOSFETs NTB095N65S3HFOSTR-ND
N-Channel 650V 36A (Tc) 272W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 36A (Tc) 272W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single FETs, MOSFETs - NTB095N65S3HFOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB095N65S3HFOSCT-ND
Single FETs, MOSFETs NTB095N65S3HFOSCT-ND
N-Channel 650V 36A (Tc) 272W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 36A (Tc) 272W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single FETs, MOSFETs - NTB095N65S3HFOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB095N65S3HFOSDKR-ND
Single FETs, MOSFETs NTB095N65S3HFOSDKR-ND
N-Channel 650V 36A (Tc) 272W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 36A (Tc) 272W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single FETs, MOSFETs - NTB095N65S3HF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTB095N65S3HF
Single FETs, MOSFETs NTB095N65S3HF
MOSFET N-CH 650V 36A D2PAK-3

MOSFET N-CH 650V 36A D2PAK-3

Supplier's Site Datasheet
Mosfet, N-Ch, 36A, 650V, To-263; Transistor Polarity Onsemi - 99AC9405 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 36A, 650V, To-263; Transistor Polarity Onsemi
99AC9405
Mosfet, N-Ch, 36A, 650V, To-263; Transistor Polarity Onsemi 99AC9405
MOSFET, N-CH, 36A, 650V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:36A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.08ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 36A, 650V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:36A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.08ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V FRFET 95MO

MOSFET SUPERFET3 650V FRFET 95MO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB095N65S3HF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB095N65S3HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB095N65S3HF
MOSFET N-CH 650V 36A D2PAK-3

MOSFET N-CH 650V 36A D2PAK-3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTB095N65S3HFOSTR-ND NTB095N65S3HF 99AC9405 NTB095N65S3HF NTB095N65S3HF
Product Name Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 36A, 650V, To-263; Transistor Polarity Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 650 volts
IDSS 36000 milliamps 36000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF3805S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers