onsemi N-Channel 650 V 40 A MOSFET Transistor NTB082N65S3F

Description
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 40 A, 82 mΩ, D2PAK, 800-REEL Product overview: NTB082N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 40 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 40 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB082N65S3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 40 A, 82 mΩ, D2PAK, 800-REEL Product overview: NTB082N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 40 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 40 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB082N65S3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 40 A MOSFET Transistor
278-NTB082N65S3F
N-Channel 650 V 40 A MOSFET Transistor 278-NTB082N65S3F
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 40 A, 82 mΩ, D2PAK, 800-REEL Product overview: NTB082N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 40 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 40 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB082N65S3F can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 40 A, 82 mΩ, D2PAK, 800-REEL Product overview: NTB082N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 40 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 40 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB082N65S3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 962164-NTB082N65S3F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
962164-NTB082N65S3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 962164-NTB082N65S3F
Win Source Part Number: 962164-NTB082N65S3F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperFET® III Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 82mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 5V @ 4mA Power Dissipation (Max): 313W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 81 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3410 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NTB082N65S3F-ND,NTB0 82N65S3FOSTR,2156-NT B082N65S3F-488,NTB08 2N65S3FOSDKR,NTB082N 65S3FOSCT Base Product Number: NTB082 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 962164-NTB082N65S3F
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperFET® III
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Rds On (Max) @ Id, Vgs: 82mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 5V @ 4mA
Power Dissipation (Max): 313W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 81 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3410 pF @ 400 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NTB082N65S3F-ND,NTB082N65S3FOSTR,2156-NTB082N65S3F-488,NTB082N65S3FOSDKR,NTB082N65S3FOSCT
Base Product Number: NTB082
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - NTB082N65S3FOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB082N65S3FOSTR-ND
Single FETs, MOSFETs NTB082N65S3FOSTR-ND
N-Channel 650V 40A (Tc) 313W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 40A (Tc) 313W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - NTB082N65S3FOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB082N65S3FOSDKR-ND
Single FETs, MOSFETs NTB082N65S3FOSDKR-ND
N-Channel 650V 40A (Tc) 313W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 40A (Tc) 313W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - NTB082N65S3FOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB082N65S3FOSCT-ND
Single FETs, MOSFETs NTB082N65S3FOSCT-ND
N-Channel 650V 40A (Tc) 313W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 40A (Tc) 313W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - NTB082N65S3F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTB082N65S3F
Single FETs, MOSFETs NTB082N65S3F
MOSFET N-CH 650V 40A D2PAK

MOSFET N-CH 650V 40A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V D2PAK PKG

MOSFET SUPERFET3 650V D2PAK PKG

Buy Now Datasheet
Mosfet, N-Ch, 650V, 40A, To-263; Transistor Polarity Onsemi - 62AC7350 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 40A, To-263; Transistor Polarity Onsemi
62AC7350
Mosfet, N-Ch, 650V, 40A, To-263; Transistor Polarity Onsemi 62AC7350
MOSFET, N-CH, 650V, 40A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 650V, 40A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB082N65S3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB082N65S3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB082N65S3F
MOSFET N-CH 650V 40A D2PAK

MOSFET N-CH 650V 40A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTB082N65S3F 962164-NTB082N65S3F NTB082N65S3FOSTR-ND NTB082N65S3F NTB082N65S3F 62AC7350 NTB082N65S3F
Product Name N-Channel 650 V 40 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 40A, To-263; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 313000 milliwatts 313000 milliwatts
Package Type TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263; TO-252 (DPAK) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Single FETs, MOSFETs - AUIRF7805QTRTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers