onsemi P-Channel -20V -760mA 360 mOhm MOSFET Transistor NTA4151PT1H

Description
Small Signal MOSFET -20V -760mA 360 mOhm Single P-Channel SC-75 with ESD Protection, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: NTA4151PT1H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -760mA, 360 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -760mA, 360 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTA4151PT1H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal MOSFET -20V -760mA 360 mOhm Single P-Channel SC-75 with ESD Protection, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: NTA4151PT1H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -760mA, 360 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -760mA, 360 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTA4151PT1H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -20V -760mA 360 mOhm MOSFET Transistor
278-NTA4151PT1H
P-Channel -20V -760mA 360 mOhm MOSFET Transistor 278-NTA4151PT1H
Small Signal MOSFET -20V -760mA 360 mOhm Single P-Channel SC-75 with ESD Protection, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: NTA4151PT1H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -760mA, 360 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -760mA, 360 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTA4151PT1H can be used for catalog matching and distributor lookup.

Small Signal MOSFET -20V -760mA 360 mOhm Single P-Channel SC-75 with ESD Protection, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: NTA4151PT1H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -760mA, 360 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -760mA, 360 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTA4151PT1H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1383071-NTA4151PT1H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1383071-NTA4151PT1H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1383071-NTA4151PT1H
Win Source Part Number: 1383071-NTA4151PT1H Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Package: Tape & Reel Standard Package: 3,000 pcs Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 760mA (Tj) Rds On (Max) @ Id, Vgs: 360mOhm @ 350mA, 4.5V Vgs(th) (Max) @ Id: 1.2V @ 250µA Power Dissipation (Max): 301mW (Tj) Mounting Type: Surface Mount Package / Case: SC-75, SOT-416 Supplier Device Package: SC-75, SOT-416 Gate Charge (Qg) (Max) @ Vgs: 2.1 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 156 pF @ 5 V Vgs (Max): ±6V ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: ON Semiconductor Base Product Number: NTA4151 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383071-NTA4151PT1H
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 3,000 pcs
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 760mA (Tj)
Rds On (Max) @ Id, Vgs: 360mOhm @ 350mA, 4.5V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Power Dissipation (Max): 301mW (Tj)
Mounting Type: Surface Mount
Package / Case: SC-75, SOT-416
Supplier Device Package: SC-75, SOT-416
Gate Charge (Qg) (Max) @ Vgs: 2.1 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 156 pF @ 5 V
Vgs (Max): ±6V
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: ON Semiconductor
Base Product Number: NTA4151
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Single FETs, MOSFETs - NTA4151PT1HOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTA4151PT1HOSCT-ND
Single FETs, MOSFETs NTA4151PT1HOSCT-ND
P-Channel 20V 760mA (Tj) 301mW (Tj) Surface Mount SC-75, SOT-416

P-Channel 20V 760mA (Tj) 301mW (Tj) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single FETs, MOSFETs - NTA4151PT1HOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTA4151PT1HOSDKR-ND
Single FETs, MOSFETs NTA4151PT1HOSDKR-ND
P-Channel 20V 760mA (Tj) 301mW (Tj) Surface Mount SC-75, SOT-416

P-Channel 20V 760mA (Tj) 301mW (Tj) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single FETs, MOSFETs - NTA4151PT1HOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTA4151PT1HOSTR-ND
Single FETs, MOSFETs NTA4151PT1HOSTR-ND
P-Channel 20V 760mA (Tj) 301mW (Tj) Surface Mount SC-75, SOT-416

P-Channel 20V 760mA (Tj) 301mW (Tj) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTA4151PT1H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTA4151PT1H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTA4151PT1H
MOSFET P-CH 20V 760MA SC75

MOSFET P-CH 20V 760MA SC75

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-NTA4151PT1H 1383071-NTA4151PT1H NTA4151PT1HOSCT-ND NTA4151PT1H
Product Name P-Channel -20V -760mA 360 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
FET, MOSFET Arrays - AUIRF7309Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers