Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 150mW Surface Mount SC-88A (SC-70-5/SOT-353)
Complementary Bipolar Digital Transistor (BRT)
Complementary Bipolar Digital Transistor (BRT), SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NSVUMC3NT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include transistor, BJT, switching, amplification, 88A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSVUMC3NT1G can be used for catalog matching and distributor lookup.
Bipolar Transistors - Pre-Biased SS SC88A DUAL BRT TR
SMALL SIGNAL DIGITAL TRANSISTOR; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
TRANS NPN/PNP PREBIAS 0.15W SC88
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 488-NSVUMC3NT1GTR-ND | NSVUMC3NT1G | 293-NSVUMC3NT1G | NSVUMC3NT1G | 97W6370 | NSVUMC3NT1G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | 88A Bipolar Transistor | Bipolar Transistors - Pre-Biased | Small Signal Digital Transistor; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; PNP | |||||
| Package Type | 5-TSSOP, SC-70-5, SOT-353 | SC-88A (SC-70-5 / SOT-353) | TO-3 | |||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | ||||
| IC(max) | 100 milliamps | 100 milliamps |