The NSVT807CMTWFTBG is a PNP bipolar transistor for general purpose amplifier applications, housed in an XDFNW3 (CASE 521AC) surface-mount package measuring 1.0 x 1.0 mm. It has a maximum collector-emitter voltage of -45 V, a continuous collector current of 500 mA, and a peak current of 1.0 A. Power dissipation is rated at 350 mW at 25°C, derating at 2.8 mW/°C above that temperature. The device offers a DC current gain (hFE) of 250 to 600 at -100 mA collector current, with a collector-emitter saturation voltage of -0.70 V at -500 mA collector and -50 mA base current. It is AEC-Q101 qualified, PPAP capable, Pb-free, halogen-free/BFR-fre
TRANS PNP 45V 0.5A 3XDFNW
TRANS PNP 45V 0.5A 3XDFNW
TRANS PNP 45V 0.5A 3XDFNW
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NSVT807CMTWFTBGDKR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |