The NSVT60100TWG is a PNP power transistor rated for 60 V collector-emitter voltage and 10 A continuous collector current, designed for general purpose switching and power applications in automotive systems. It is housed in an LFPAK4 5x6 mm package with a thermal resistance junction-to-case of 6 °C/W and a total power dissipation of 25 W at 25 °C ambient. The device is Pb-free, halogen-free, RoHS compliant, and AEC-Q101 qualified for automotive use.
TRANS PNP 60V 10A LFPAK4
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NSVT60100TWG-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |