The NSVT5401MR6T1G is a PNP dual general-purpose transistor array in a TSOT23-6 package, designed for amplifier applications. Each device features matched dies with tightly controlled current gain ratios between the two transistors. It has a collector-emitter voltage rating of -150 V and a continuous collector current of -600 mA. The total device power dissipation is 700 mW with a thermal resistance of 180 °C/W. The part is AEC-Q101 qualified and PPAP capable, and is Pb-free, halogen-free, and RoHS compliant.
TRANS 2PNP 150V 600MA TSOT-23-6
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NSVT5401MR6T1G-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | PNP |