onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased NSVMUN5314DW1T3G

Description
Win Source Part Number: 1151050-NSVMUN5314DW 1T3G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 250mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Alternative Parts (Cross-Reference): NSVMUN5314DW1T3G.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 10kOhms Resistor - Emitter Base (R2): 47kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Base Product Number: NSVMUN5314
Request a Quote Datasheet
Description
Win Source Part Number: 1151050-NSVMUN5314DW 1T3G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 250mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Alternative Parts (Cross-Reference): NSVMUN5314DW1T3G.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 10kOhms Resistor - Emitter Base (R2): 47kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Base Product Number: NSVMUN5314
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased - 1151050-NSVMUN5314DW1T3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
1151050-NSVMUN5314DW1T3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased 1151050-NSVMUN5314DW1T3G
Win Source Part Number: 1151050-NSVMUN5314DW 1T3G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 250mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Alternative Parts (Cross-Reference): NSVMUN5314DW1T3G.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 10kOhms Resistor - Emitter Base (R2): 47kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Base Product Number: NSVMUN5314

Win Source Part Number: 1151050-NSVMUN5314DW1T3G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 250mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Alternative Parts (Cross-Reference): NSVMUN5314DW1T3G.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 10kOhms
Resistor - Emitter Base (R2): 47kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Base Product Number: NSVMUN5314

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
293-NSVMUN5314DW1T3G
Bipolar Transistor 293-NSVMUN5314DW1T3G
Complementary Bipolar Digital Transistor (BRT), 10000-REEL Product overview: NSVMUN5314DW1T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSVMUN5314DW1T3G can be used for catalog matching and distributor lookup.

Complementary Bipolar Digital Transistor (BRT), 10000-REEL Product overview: NSVMUN5314DW1T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSVMUN5314DW1T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 488-NSVMUN5314DW1T3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
488-NSVMUN5314DW1T3GDKR-ND
Bipolar Transistor Arrays, Pre-Biased 488-NSVMUN5314DW1T3GDKR-ND
TRANS PREBIAS 1NPN 1PNP SOT-363

TRANS PREBIAS 1NPN 1PNP SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 488-NSVMUN5314DW1T3GTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
488-NSVMUN5314DW1T3GTR-ND
Bipolar Transistor Arrays, Pre-Biased 488-NSVMUN5314DW1T3GTR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 488-NSVMUN5314DW1T3GCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
488-NSVMUN5314DW1T3GCT-ND
Bipolar Transistor Arrays, Pre-Biased 488-NSVMUN5314DW1T3GCT-ND
TRANS PREBIAS 1NPN 1PNP SOT-363

TRANS PREBIAS 1NPN 1PNP SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVMUN5314DW1T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVMUN5314DW1T3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVMUN5314DW1T3G
TRANS NPN/PNP 50V BIPO SC88-6

TRANS NPN/PNP 50V BIPO SC88-6

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
NSVMUN5314DW1T3G
Bipolar Transistors - Pre-Biased NSVMUN5314DW1T3G
Bipolar Transistors - Pre-Biased SS SC88 BR XSTR DUAL 50V

Bipolar Transistors - Pre-Biased SS SC88 BR XSTR DUAL 50V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1151050-NSVMUN5314DW1T3G 293-NSVMUN5314DW1T3G 488-NSVMUN5314DW1T3GDKR-ND NSVMUN5314DW1T3G NSVMUN5314DW1T3G
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity NPN; PNP NPN; PNP
Package Type SOT3 6-TSSOP, SC-88, SOT-363
IC(max) 100 milliamps 100 milliamps 100 milliamps
Power Gain 80 dB
Output Power 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
Bipolar Transistors - 2156644 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details