The NSVMUN5134T1G is an automotive-grade, pre-biased PNP digital transistor in an SC-70/SOT-323 package, measuring 2.0 x 1.25 x 0.95 mm. It integrates a monolithic bias resistor network with R1 = 22 kΩ and R2 = 47 kΩ, eliminating external components. The device has a collector-emitter voltage rating of 50 Vdc and a continuous collector current of 100 mAdc. It operates with a junction and storage temperature range of −55 to +150 °C, dissipates up to 202 mW at 25 °C on a minimum pad, and has a thermal resistance of 618 °C/W junction to ambient. It is Pb-free, halogen-free, RoHS compliant, AEC-Q101 qualified, and PPAP capable.
PNP BIPOLAR DIGITAL TRANSISTOR (
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NSVMUN5134T1GTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |