High Voltage NPN Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: NSVMSD42WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMSD42WT1G can be used for catalog matching and distributor lookup.
TRANS NPN 300V 0.15A SC70-3
TRANS NPN 300V 0.15A SC70-3
Bipolar (BJT) Transistor NPN 300V 150mA 450mW Surface Mount SC-70-3 (SOT323)
Win Source Part Number: 1354697-NSVMSD42WT1G
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3 (SOT323)
Base Product Number: NSVMSD42
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 150 mA
Voltage - Collector Emitter Breakdown (Max): 300 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 30mA, 10V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Power - Max: 450 mW
TRANS NPN 300V 0.15A SC70-3
Bipolar Transistors - BJT SS SC70 HV XSTR NPN 300V
TRANS NPN 300V 0.15A SC70-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NSVMSD42WT1G | 488-NSVMSD42WT1GDKR-ND | 1354697-NSVMSD42WT1G | NSVMSD42WT1G | NSVMSD42WT1G | NSVMSD42WT1G |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | 150 milliamps | ||
| VCEO | 300 volts | 300 volts | 300 volts | |||
| VCBO | 300 volts | |||||
| PD | 450 milliwatts |