PNP Bipolar Digital Transistor (BRT) PNP Bipolar Digital Transistor (BRT), 3000-REEL Product overview: NSVMMUN2135LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-NSVMMUN2135LT1G can be used for catalog matching and distributor lookup.
Win Source Part Number: 978038-NSVMMUN2135LT
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 246 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 2.2 kOhms
Resistor - Emitter Base (R2): 47 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: 2156-NSVMMUN2135LT1G
Base Product Number: NSVMMUN2135
TRANS PREBIAS PNP 50V SOT23-3
TRANS PREBIAS PNP 50V SOT23-3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Bipolar Transistors - Pre-Biased PNP DIGITAL TRANSIST
TRANS PREBIAS PNP 50V SOT23-3
PNP Bipolar Digital Transistor (BRT) / REEL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-NSVMMUN2135LT1G | 978038-NSVMMUN2135LT1G | 488-NSVMMUN2135LT1GCT-ND | NSVMMUN2135LT1G | NSVMMUN2135LT1G | 68Y0590 |
| Product Name | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Pnp Bipolar Digital Transistor (Brt) / Reel Onsemi |
| TJ | -55 C (-67 F) | |||||
| Polarity | PNP | PNP | PNP | |||
| Package Type | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||
| IC(max) | 100 milliamps | 100 milliamps | ||||
| Power Gain | 80 dB |