onsemi Single Bipolar Transistors NSVMMBTA05LT1G

Description
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NSVMMBTA05LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVMMBTA05LT1GOSTR-ND
Single Bipolar Transistors NSVMMBTA05LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSVMMBTA05LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVMMBTA05LT1GOSCT-ND
Single Bipolar Transistors NSVMMBTA05LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSVMMBTA05LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVMMBTA05LT1GOSDKR-ND
Single Bipolar Transistors NSVMMBTA05LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - NSVMMBTA05LT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSVMMBTA05LT1G - 887710-NSVMMBTA05LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSVMMBTA05LT1G
887710-NSVMMBTA05LT1G
TRANSISTORS - Transistors (BJT) - Single - NSVMMBTA05LT1G 887710-NSVMMBTA05LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887710-NSVMMBTA05LT1 G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 60 V 500 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: NSVMMBTA05 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: NSVMMBTA05LT1G-ND, NSVMMBTA05LT1GOSCT, NSVMMBTA05LT1GOSDKR, NSVMMBTA05LT1GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 887710-NSVMMBTA05LT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 60 V 500 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVMMBTA05
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: NSVMMBTA05LT1G-ND, NSVMMBTA05LT1GOSCT, NSVMMBTA05LT1GOSDKR, NSVMMBTA05LT1GOSTR

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-NSVMMBTA05LT1G
Bipolar Transistor 276-NSVMMBTA05LT1G
NPN Bipolar Transistor, 3000-REEL Product overview: NSVMMBTA05LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMMBTA05LT1G can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, 3000-REEL Product overview: NSVMMBTA05LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMMBTA05LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSVMMBTA05LT1G
Bipolar Transistors - BJT NSVMMBTA05LT1G
Bipolar Transistors - BJT SS SOT23 DR XSTR NPN

Bipolar Transistors - BJT SS SOT23 DR XSTR NPN

Buy Now Datasheet
Single Bipolar Transistors - NSVMMBTA05LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSVMMBTA05LT1G
Single Bipolar Transistors NSVMMBTA05LT1G
TRANS NPN 60V 0.5A SOT23-3

TRANS NPN 60V 0.5A SOT23-3

Supplier's Site Datasheet
Npn Bipolar Transistor / Reel Onsemi - 45Y1531 - Newark, An Avnet Company
Chicago, IL, United States
Npn Bipolar Transistor / Reel Onsemi
45Y1531
Npn Bipolar Transistor / Reel Onsemi 45Y1531
NPN Bipolar Transistor / REEL

NPN Bipolar Transistor / REEL

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVMMBTA05LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVMMBTA05LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVMMBTA05LT1G
TRANS NPN 60V 0.5A SOT23-3

TRANS NPN 60V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NSVMMBTA05LT1GOSTR-ND NSVMMBTA05LT1G 887710-NSVMMBTA05LT1G 276-NSVMMBTA05LT1G NSVMMBTA05LT1G NSVMMBTA05LT1G 45Y1531 NSVMMBTA05LT1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - NSVMMBTA05LT1G Bipolar Transistor Bipolar Transistors - BJT Single Bipolar Transistors Npn Bipolar Transistor / Reel Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817K16E6327HTSA1CT-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers
Bipolar Transistors - 7513578P - RS Components, Ltd.
Specs
Package Type SOT89; SOT-89
View Details
45 V, 1 A PNP medium power transistors - BC51-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers