onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single NSVMMBT5087LT1G

Description
Manufacturer: onsemi Win Source Part Number: 1325657-NSVMMBT5087L T1G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 225 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 50 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 300mV @ 1mA, 10mA Current - Collector Cutoff (Max): 50nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100µA, 5V Frequency - Transition: 40MHz Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: NSVMMBT5087LT1G-ND,2 156-NSVMMBT5087LT1G- OS,NSVMMBT5087LT1GOS TR,ONSONSNSVMMBT5087 LT1G,NSVMMBT5087LT1G OSDKR,NSVMMBT5087LT1 GOSCT Base Product Number: NSVMMBT5087 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1325657-NSVMMBT5087L T1G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 225 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 50 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 300mV @ 1mA, 10mA Current - Collector Cutoff (Max): 50nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100µA, 5V Frequency - Transition: 40MHz Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: NSVMMBT5087LT1G-ND,2 156-NSVMMBT5087LT1G- OS,NSVMMBT5087LT1GOS TR,ONSONSNSVMMBT5087 LT1G,NSVMMBT5087LT1G OSDKR,NSVMMBT5087LT1 GOSCT Base Product Number: NSVMMBT5087 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325657-NSVMMBT5087LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1325657-NSVMMBT5087LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1325657-NSVMMBT5087LT1G
Manufacturer: onsemi Win Source Part Number: 1325657-NSVMMBT5087L T1G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 225 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 50 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 300mV @ 1mA, 10mA Current - Collector Cutoff (Max): 50nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100µA, 5V Frequency - Transition: 40MHz Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: NSVMMBT5087LT1G-ND,2 156-NSVMMBT5087LT1G- OS,NSVMMBT5087LT1GOS TR,ONSONSNSVMMBT5087 LT1G,NSVMMBT5087LT1G OSDKR,NSVMMBT5087LT1 GOSCT Base Product Number: NSVMMBT5087 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325657-NSVMMBT5087LT1G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 225 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 50 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 300mV @ 1mA, 10mA
Current - Collector Cutoff (Max): 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100µA, 5V
Frequency - Transition: 40MHz
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: NSVMMBT5087LT1G-ND,2156-NSVMMBT5087LT1G-OS,NSVMMBT5087LT1GOSTR,ONSONSNSVMMBT5087LT1G,NSVMMBT5087LT1GOSDKR,NSVMMBT5087LT1GOSCT
Base Product Number: NSVMMBT5087
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - NSVMMBT5087LT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - NSVMMBT5087LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVMMBT5087LT1GOSTR-ND
Single Bipolar Transistors NSVMMBT5087LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 50V 50mA 40MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 50V 50mA 40MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSVMMBT5087LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVMMBT5087LT1GOSDKR-ND
Single Bipolar Transistors NSVMMBT5087LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 50V 50mA 40MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 50V 50mA 40MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSVMMBT5087LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSVMMBT5087LT1GOSCT-ND
Single Bipolar Transistors NSVMMBT5087LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 50V 50mA 40MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 50V 50mA 40MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-NSVMMBT5087LT1G
Bipolar Transistor 276-NSVMMBT5087LT1G
PNP Bipolar Transistor, 3000-REEL Product overview: NSVMMBT5087LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMMBT5087LT1G can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor, 3000-REEL Product overview: NSVMMBT5087LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVMMBT5087LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NSVMMBT5087LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSVMMBT5087LT1G
Single Bipolar Transistors NSVMMBT5087LT1G
TRANS PNP 50V 0.05A SOT23-3

TRANS PNP 50V 0.05A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVMMBT5087LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVMMBT5087LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVMMBT5087LT1G
TRANS PNP 50V 0.05A SOT23-3

TRANS PNP 50V 0.05A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSVMMBT5087LT1G
Bipolar Transistors - BJT NSVMMBT5087LT1G
Bipolar Transistors - BJT SS SOT23 LN XSTR PNP 50V

Bipolar Transistors - BJT SS SOT23 LN XSTR PNP 50V

Buy Now Datasheet
Pnp Bipolar Transistor / Reel Onsemi - 68X4348 - Newark, An Avnet Company
Chicago, IL, United States
Pnp Bipolar Transistor / Reel Onsemi
68X4348
Pnp Bipolar Transistor / Reel Onsemi 68X4348
PNP Bipolar Transistor / REEL

PNP Bipolar Transistor / REEL

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1325657-NSVMMBT5087LT1G NSVMMBT5087LT1G NSVMMBT5087LT1GOSTR-ND 276-NSVMMBT5087LT1G NSVMMBT5087LT1G NSVMMBT5087LT1G NSVMMBT5087LT1G 68X4348
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Pnp Bipolar Transistor / Reel Onsemi
Polarity PNP PNP PNP PNP; PNP PNP
Package Type SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 50 milliamps 50 milliamps 50 milliamps 50 milliamps
Power Gain 250 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1222368 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-40VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistor Arrays, Pre-Biased - 448-BCR22PNH6433XTMA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers