LED Driver IC 1 Output Linear PWM Dimming 500mA 8-SOIC
LED Driver IC 1 Output Linear PWM Dimming 500mA 8-SOIC
LED Driver IC 1 Output Linear PWM Dimming 500mA 8-SOIC
LED Driver, High Current, SOIC-8 Narrow Body, 2500-REEL Product overview: NSVD4001DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NSVD4001DR2G can be used for catalog matching and distributor lookup.
IC LED DRVR LIN PWM 500MA 8SOIC
LED DRIVER, 500MA, 28V, SOIC-8; Device Topology:-; No. of Outputs:1Outputs; Output Current:500mA; Output Voltage:28V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Voltage Min:-; Input Voltage Max:30V; Switching Frequency:-; RoHS Compliant: Yes
IC LED DRIVER LIN DIM 500MA 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | NSVD4001DR2GOSTR-ND | 137-NSVD4001DR2G | NSVD4001DR2G | 14AC4763 | NSVD4001DR2G |
| Product Name | LED Drivers | SOIC LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, 500Ma, 28V, Soic-8; Device Topology Onsemi | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3.6 to 30 volts | 3.6 to 30 volts | ? to 30 volts | ||
| Output Voltage | 28 volts | 28 volts |