PNP 80 V Bipolar Transistor, 4000-REEL Product overview: NSVBCP53-16T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBCP53-16T3G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)
Win Source Part Number: 1209286-NSVBCP53-16T
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): NSVBCP5316T3G;
Fake Threat In the Open Market: 48 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-NSVBCP53-16T3G-
PNP 80 V BIPOLAR TRANSISTOR
TRANS PNP 80V 1.5A SOT223
Bipolar Transistors - BJT SS SOT223 GP XSTR PNP 80V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NSVBCP53-16T3G | 488-NSVBCP53-16T3GTR-ND | 1209286-NSVBCP53-16T3G | NSVBCP53-16T3G | NSVBCP53-16T3G | NSVBCP53-16T3G |
| Product Name | 80 V Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | |||
| VCBO | 100 volts | |||||
| PD | 1500 milliwatts | |||||
| TJ | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |