45 V, 100 mA, PNP Bipolar Junction Transistor SS SC70 GP XSTR PNP 45V, 3000-REEL Product overview: NSVBC857CWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 100 mA, 45V. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 100 mA, 45V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBC857CWT1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
TRANS, PNP, 45V, 0.1A, 150DEG C, 0.15W ROHS COMPLIANT: YES
PNP Bipolar Transistor / REEL
Bipolar Transistors - BJT SS SC70 GP XSTR PNP 45V
TRANS PNP 45V 0.1A SC70-3
TRANS PNP 45V 0.1A SC70-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NSVBC857CWT1G | NSVBC857CWT1GOSDKR-ND | 54AH9477 | 30Y6940 | NSVBC857CWT1G | NSVBC857CWT1G | NSVBC857CWT1G |
| Product Name | 45 V 100 mA 45V Bipolar Transistor | Single Bipolar Transistors | Trans, Pnp, 45V, 0.1A, 150Deg C, 0.15W Rohs Compliant Onsemi | Pnp Bipolar Transistor / Reel Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Polarity | PNP | PNP | PNP | PNP; PNP | |||
| Package Type | SOT323; SC-70, SOT-323 | TO-3 | TO-3 | SOT323; SC-70, SOT-323 | |||
| Transistor Type | Trans, Pnp, 45V, 0.1A, 150Deg C, 0.15W Rohs Compliant Onsemi | ||||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |