TRANS PNP 45V 0.1A SC75 SOT416
TRANS PNP 45V 0.1A SC75 SOT416
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SC-75, SOT-416
PNP Bipolar Transistor, 3000-REEL Product overview: NSVBC857BTT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBC857BTT1G can be used for catalog matching and distributor lookup.
TRANS PNP 45V 0.1A SC75 SOT416
Bipolar Transistors - BJT SS SC75 GP XSTR PNP
TRANS PNP 45V 0.1A SC75 SOT416
PNP Bipolar Transistor / REEL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-NSVBC857BTT1GDKR-ND | 276-NSVBC857BTT1G | NSVBC857BTT1G | NSVBC857BTT1G | NSVBC857BTT1G | 45Y1520 |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors | Pnp Bipolar Transistor / Reel Onsemi |
| Polarity | PNP | PNP; PNP | PNP | |||
| Package Type | SC-75, SOT-416 | SC-75, SOT-416 | SC-75, SOT-416 | TO-3 | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |