NPN Bipolar Transistor
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SC-75, SOT-416
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SC-75, SOT-416
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SC-75, SOT-416
NPN Bipolar Transistor, 3000-REEL Product overview: NSVBC847BTT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBC847BTT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887692-NSVBC847BTT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 200 mW Surface Mount SC-75, SOT-416
Package: SC-75, SOT-416
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVBC847
Categories: Discrete Semiconductor Products
Case / Package: SC-75, SOT-416
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: , NSVBC847BTT1G-ND, 488-NSVBC847BTT1GTR,
TRANS NPN 45V 0.1A SC75 SOT416
NPN Bipolar Transistor / REEL
TRANS NPN 45V 0.1A SC75 SOT416
Bipolar Transistors - BJT SS SC75 GP XSTR NPN
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSVBC847BTT1G | 488-NSVBC847BTT1GCT-ND | 276-NSVBC847BTT1G | 887692-NSVBC847BTT1G | NSVBC847BTT1G | 45Y1519 | NSVBC847BTT1G | NSVBC847BTT1G |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - NSVBC847BTT1G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Npn Bipolar Transistor / Reel Onsemi | Single Bipolar Transistors | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | SC-75-3 | SC-75, SOT-416 | SOT3; SC-75, SOT-416 | TO-3 | SC-75, SOT-416 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| Transistor Grade / Operating Range | Automotive | |||||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |