Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
TRANSISTOR, AEC-Q101, NPN, 45V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:225mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes
NPN Bipolar Transistor / REEL
TRANS NPN 45V 0.1A SOT23-3
TRANS NPN 45V 0.1A SOT23-3
Bipolar Transistors - BJT SS SOT23 GP XSTR NPN 45V
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSVBC847BLT3GOSTR-ND | 13AC3871 | 68X4341 | NSVBC847BLT3G | NSVBC847BLT3G | NSVBC847BLT3G |
| Product Name | Single Bipolar Transistors | Transistor, Aec-Q101, Npn, 45V, Sot-23; Transistor Polarity Onsemi | Npn Bipolar Transistor / Reel Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | |
| Transistor Grade / Operating Range | Automotive | |||||
| Transistor Type | Transistor, Aec-Q101, Npn, 45V, Sot-23; Transistor Polarity Onsemi | |||||
| IC(max) | 100 milliamps | 100 milliamps |