onsemi Dual Bipolar Transistor NSVBC847BDW1T2G

Description
Dual NPN Bipolar Transistor, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NSVBC847BDW1T2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NSVBC847BDW1T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual NPN Bipolar Transistor, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NSVBC847BDW1T2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NSVBC847BDW1T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Bipolar Transistor
277-NSVBC847BDW1T2G
Dual Bipolar Transistor 277-NSVBC847BDW1T2G
Dual NPN Bipolar Transistor, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NSVBC847BDW1T2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NSVBC847BDW1T2G can be used for catalog matching and distributor lookup.

Dual NPN Bipolar Transistor, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NSVBC847BDW1T2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NSVBC847BDW1T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1325658-NSVBC847BDW1T2G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1325658-NSVBC847BDW1T2G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1325658-NSVBC847BDW1T2G
Manufacturer: onsemi Win Source Part Number: 1325658-NSVBC847BDW1 T2G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 380mW Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 NPN (Dual) Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 100MHz Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 2156-NSVBC847BDW1T2G -OS,488-NSVBC847BDW1 T2GCT,488-NSVBC847BD W1T2GTR,ONSONSNSVBC8 47BDW1T2G,488-NSVBC8 47BDW1T2GDKR,NSVBC84 7BDW1T2G-ND Base Product Number: NSVBC847 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325658-NSVBC847BDW1T2G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 380mW
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN (Dual)
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 100MHz
Supplier Device Package: SC-88/SC70-6/SOT-363
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 2156-NSVBC847BDW1T2G-OS,488-NSVBC847BDW1T2GCT,488-NSVBC847BDW1T2GTR,ONSONSNSVBC847BDW1T2G,488-NSVBC847BDW1T2GDKR,NSVBC847BDW1T2G-ND
Base Product Number: NSVBC847
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Bipolar Transistor Arrays - 488-NSVBC847BDW1T2GTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
488-NSVBC847BDW1T2GTR-ND
Bipolar Transistor Arrays 488-NSVBC847BDW1T2GTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - 488-NSVBC847BDW1T2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
488-NSVBC847BDW1T2GDKR-ND
Bipolar Transistor Arrays 488-NSVBC847BDW1T2GDKR-ND
TRANS 2NPN 45V 100MA SC88/SC70

TRANS 2NPN 45V 100MA SC88/SC70

Buy Now Datasheet
Bipolar Transistor Arrays - 488-NSVBC847BDW1T2GCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
488-NSVBC847BDW1T2GCT-ND
Bipolar Transistor Arrays 488-NSVBC847BDW1T2GCT-ND
TRANS 2NPN 45V 100MA SC88/SC70

TRANS 2NPN 45V 100MA SC88/SC70

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSVBC847BDW1T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSVBC847BDW1T2G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSVBC847BDW1T2G
TRANS 2NPN 45V 0.1A SC88/SC70-6

TRANS 2NPN 45V 0.1A SC88/SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 277-NSVBC847BDW1T2G 1325658-NSVBC847BDW1T2G 488-NSVBC847BDW1T2GTR-ND NSVBC847BDW1T2G
Product Name Dual Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
VCBO 50 volts
PD 380 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
30V 0.1A SOT23 Bipolar Transistor - 276-BC848BL3E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 30 volts
View Details
2 suppliers
Bipolar Transistors - 1222421 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details