Complementary Bipolar Digital Transistor (BRT), 4000-REEL Product overview: NSVBC124EPDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSVBC124EPDXV6T1
Manufacturer: ON Semiconductor
Win Source Part Number: 887686-NSVBC124EPDXV
Series: Automotive, AEC-Q101
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 339mW Surface Mount SOT-563
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Family Name: NSVBC124
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-563
TRANS PREBIAS 1NPN 1PNP SOT-563
TRANS PREBIAS 1NPN 1PNP SOT-563
RF TRANSISTOR, COMPL, 50V, 0.1A, SOT-563; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Resistor Ratio, R1 / R2:- RoHS Compliant: Yes
SS SOT563 DUAL RSTR XSTR
SS SOT563 DUAL RSTR XSTR
Bipolar Transistors - Pre-Biased SS SOT563 DUAL RSTR XSTR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 293-NSVBC124EPDXV6T1G | 887686-NSVBC124EPDXV6T1G | 488-NSVBC124EPDXV6T1GTR-ND | 48AC1403 | NSVBC124EPDXV6T1G | NSVBC124EPDXV6T1G | NSVBC124EPDXV6T1G |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSVBC124EPDXV6T1G | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor, Compl, 50V, 0.1A, Sot-563; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased |
| TJ | -55 C (-67 F) | ||||||
| Polarity | NPN; PNP | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | ||||
| Package Type | SOT3; SOT-563 | SOT-563, SOT-666 | TO-3 | AEC-Q101 | SOT-563, SOT-666 | ||
| Transistor Grade / Operating Range | Automotive | ||||||
| Transistor Type | Rf Transistor, Compl, 50V, 0.1A, Sot-563; Digital Transistor Polarity Onsemi |