The NSVBC124EMXWTBG is an automotive-grade NPN bias resistor transistor in the XDFNW3 package, designed for digital switching and IC input control. It integrates a monolithic bias network with R1=22 kΩ and R2=22 kΩ, reducing external component count. The device features a 50 V collector-emitter voltage rating, 100 mA collector current, and 450 mW power dissipation at 25°C. It includes wettable flanks for automated optical inspection and meets AEC-Q101 qualification with PPAP capability. The package measures 1.00 mm × 1.00 mm with a maximum seated height of 0.44 mm. Junction and storage temperatures range from -65°C to +150°C. The device is Pb-free, halogen-free, and RoHS compliant.
BIAS RESISTOR TRANSISTORS (BRT)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NSVBC124EMXWTBG-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |