The NSVBC114EMXWTBG is an automotive-grade NPN bias resistor transistor in the XDFNW3 package, designed for digital switching and IC input control. It integrates a 10 kΩ base resistor and a 10 kΩ base-emitter resistor, with a maximum collector-emitter voltage of 50 V and a collector current of 100 mA. The device is housed in a 1.00 mm × 1.00 mm × 0.38 mm wettable-flank DFN package with a seated height of 0.44 mm max, offering superior thermal performance and compatibility with automated optical inspection. It meets AEC-Q101 qualifications, is Pb-free, halogen-free, and RoHS compliant, with a total power dissipation of 450 mW at 25°C and thermal resistance of 145 °C/W. Junction temperature ranges from -65°C to +150°C.
BIAS RESISTOR TRANSISTORS (BRT)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NSVBC114EMXWTBG-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |