Infineon Technologies AG 150V 100MA Diode and Rectifier BAR64-07

Description
DIODE RF PAR 150V 100MA SOT-143 Product overview: BAR64-07 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR64-07 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE RF PAR 150V 100MA SOT-143 Product overview: BAR64-07 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR64-07 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V 100MA Diode and Rectifier - 284-BAR64-07 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 100MA Diode and Rectifier
284-BAR64-07
150V 100MA Diode and Rectifier 284-BAR64-07
DIODE RF PAR 150V 100MA SOT-143 Product overview: BAR64-07 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR64-07 can be used for catalog matching and distributor lookup.

DIODE RF PAR 150V 100MA SOT-143 Product overview: BAR64-07 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR64-07 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - BAR64-07 - 079419-BAR64-07 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAR64-07
079419-BAR64-07
RF Diodes - BAR64-07 079419-BAR64-07
Manufacturer: Infineon Technologies Win Source Part Number: 079419-BAR64-07 Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - 2 Independent Capacitance @ Vr, F: 0.35pF @ 20V, 1MHz Voltage - Peak Reverse (Max): 150V Power Dissipation (Max): 250mW Resistance @ If, F: 1.35 Ohm @ 100mA, 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT143-4 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 079419-BAR64-07
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - 2 Independent
Capacitance @ Vr, F: 0.35pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 150V
Power Dissipation (Max): 250mW
Resistance @ If, F: 1.35 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT143-4
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-BAR64-07 079419-BAR64-07
Product Name 150V 100MA Diode and Rectifier RF Diodes - BAR64-07
Package Reel - TR PG-SOT143-4
Tj 150 C (302 F) 150 C (302 F)
Diode Type PIN - 2 Independent
Unlock Full Specs
to access all available technical data