The NSVBA144EMXWTBG is an automotive-grade PNP bias resistor transistor (BRT) in the XDFNW3 package, measuring 1.00 mm × 1.00 mm × 0.38 mm, designed for digital switching and IC input control. It integrates a 47 kΩ base resistor and a 47 kΩ base-emitter resistor, operates with a maximum collector-emitter voltage of -50 V, and handles up to 100 mA collector current. The device has a maximum power dissipation of 450 mW, a thermal resistance of 145 °C/W, and operates from -65 °C to +150 °C. It is AEC-Q101 qualified, PPAP capable, Pb-free, halogen-free, and RoHS compliant.
BIAS RESISTOR TRANSISTORS (BRT)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NSVBA144EMXWTBG-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |