PNP Bipolar Transistor, SOT-1123, 1.0x0.6x0.37, 0.35P, 8000-REEL Product overview: NST857BF3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NST857BF3T5G can be used for catalog matching and distributor lookup.
PNP Bipolar Transistor
TRANS PNP 45V 0.1A SOT-1123
TRANS PNP 45V 0.1A SOT-1123
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 290mW Surface Mount SOT-1123
Bipolar Transistors - BJT SNGL PNP GP TRA SOT1123
BIPOLAR TRANSISTOR, PNP, -45V; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:360mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHzRoHS
TRANS PNP 45V 0.1A SOT1123
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NST857BF3T5G | NST857BF3T5G | 488-NST857BF3T5GCT-ND | NST857BF3T5G | 01P5119 | NST857BF3T5G |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Bipolar Transistor, Pnp, -45V; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts | |||
| VCBO | 50 volts | |||||
| fT | 100 MHz |