NPN Bipolar Transistor
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 290mW Surface Mount SOT-1123
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 290mW Surface Mount SOT-1123
NPN Bipolar Transistor, SOT-1123, 1.0x0.6x0.37, 0.35P, 8000-REEL Product overview: NST848BF3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NST848BF3T5G can be used for catalog matching and distributor lookup.
NPN Bipolar Transistor / REEL
Bipolar Transistors - BJT NPN GP TRANSISTOR
TRANS NPN 30V 0.1A SOT1123
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NST848BF3T5G | NST848BF3T5GOSCT-ND | 276-NST848BF3T5G | 05R9161 | NST848BF3T5G | NST848BF3T5G |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | Npn Bipolar Transistor / Reel Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | SOT-1123, 1.0x0.6x0.37, 0.35P | SOT-1123 | TO-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||||
| IC(max) | 100 milliamps | |||||
| VCEO | 30 volts | 0.6000 volts |