onsemi Single Bipolar Transistors NST60100TWG

Description
TRANS PNP 60V 10A LFPAK4
Request a Quote
Description
TRANS PNP 60V 10A LFPAK4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NST60100TWG is a PNP power transistor rated for 60 V collector-emitter voltage and 10 A continuous collector current, housed in an LFPAK4 (5 x 6 mm) surface-mount package. It is designed for general purpose power switching applications and automotive end uses such as air bag deployment and power train control units. The device is Pb-free, halogen-free/BFR-free, RoHS compliant, and AEC-Q101 qualified. Maximum power dissipation is 25 W at 25°C ambient, with thermal resistance from junction to case of 6 °C/W and junction to ambient of 70 °C/W. The junction and storage temperature range is -65 to +150 °C. The device meets automotive reliability and manufacturing standards including PPAP capability.

Datasheet Summary
Powered by GS/AI

The NST60100TWG is a PNP power transistor rated for 60 V collector-emitter voltage and 10 A continuous collector current, housed in an LFPAK4 (5 x 6 mm) surface-mount package. It is designed for general purpose power switching applications and automotive end uses such as air bag deployment and power train control units. The device is Pb-free, halogen-free/BFR-free, RoHS compliant, and AEC-Q101 qualified. Maximum power dissipation is 25 W at 25°C ambient, with thermal resistance from junction to case of 6 °C/W and junction to ambient of 70 °C/W. The junction and storage temperature range is -65 to +150 °C. The device meets automotive reliability and manufacturing standards including PPAP capability.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 488-NST60100TWG-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-NST60100TWG-ND
Single Bipolar Transistors 488-NST60100TWG-ND
TRANS PNP 60V 10A LFPAK4

TRANS PNP 60V 10A LFPAK4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 488-NST60100TWG-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

RFFETs - 1SS375-TL-E - 905796-1SS375-TL-E - Win Source Electronics
Specs
Package Type SOT3; SOT323; 3-MCP
View Details
Bipolar Transistors - 1660454 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type Sot-523 (sc-89)
View Details