onsemi LED Driver ICs NSIC2050JBT3G

Description
SMB 50 MA 15% CCR
Request a Quote Datasheet
Description
SMB 50 MA 15% CCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver ICs - 1841052 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
1841052
LED Driver ICs 1841052
SMB 50 MA 15% CCR

SMB 50 MA 15% CCR

Supplier's Site
LED Driver ICs - 1841236 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
1841236
LED Driver ICs 1841236
SMB 50 MA 15% CCR

SMB 50 MA 15% CCR

Supplier's Site
LED Driver ICs - 1841236P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
1841236P
LED Driver ICs 1841236P
SMB 50 MA 15% CCR

SMB 50 MA 15% CCR

Supplier's Site
Singapore, Singapore
50mA 120V LED Driver IC
734-NSIC2050JBT3G
50mA 120V LED Driver IC 734-NSIC2050JBT3G
Linear LED Driver, 50mA, 120V, SMB, 1-Ch, 175°C Product overview: NSIC2050JBT3G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mA, 120V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50mA, 120V, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSIC2050JBT3G can be used for catalog matching and distributor lookup.

Linear LED Driver, 50mA, 120V, SMB, 1-Ch, 175°C Product overview: NSIC2050JBT3G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mA, 120V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50mA, 120V, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSIC2050JBT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
NSIC2050JBT3G
LED Lighting Drivers NSIC2050JBT3G
LED Lighting Drivers CCR&LED Drivr A/C of line120V,50mA +/-15%

LED Lighting Drivers CCR&LED Drivr A/C of line120V,50mA +/-15%

Buy Now Datasheet
Led Driver, Aec-Q101, Do-214Aa; Device Topology Onsemi - 85AC2096 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Aec-Q101, Do-214Aa; Device Topology Onsemi
85AC2096
Led Driver, Aec-Q101, Do-214Aa; Device Topology Onsemi 85AC2096
LED DRIVER, AEC-Q101, DO-214AA; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:50mA; Output Voltage:-; Driver Case Style:DO-214AA; No. of Pins:2Pins; Input Voltage Min:-; Input Voltage Max:120V; Switching RoHS Compliant: Yes

LED DRIVER, AEC-Q101, DO-214AA; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:50mA; Output Voltage:-; Driver Case Style:DO-214AA; No. of Pins:2Pins; Input Voltage Min:-; Input Voltage Max:120V; Switching RoHS Compliant: Yes

Supplier's Site Datasheet
Current Regulator, 120V, 50Ma, Do-214Aa; Device Topology Onsemi - 13AC6195 - Newark, An Avnet Company
Chicago, IL, United States
Current Regulator, 120V, 50Ma, Do-214Aa; Device Topology Onsemi
13AC6195
Current Regulator, 120V, 50Ma, Do-214Aa; Device Topology Onsemi 13AC6195
CURRENT REGULATOR, 120V, 50MA, DO-214AA; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:50mA; Output Voltage:-; Driver Case Style:DO-214AA; No. of Pins:2Pins; Input Voltage Min:-; Input Voltage Max:120V; MSL:- RoHS Compliant: Yes

CURRENT REGULATOR, 120V, 50MA, DO-214AA; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:50mA; Output Voltage:-; Driver Case Style:DO-214AA; No. of Pins:2Pins; Input Voltage Min:-; Input Voltage Max:120V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led Driver, Aec-Q101, Do-214Aa; Device Topology Onsemi - 13AC3855 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Aec-Q101, Do-214Aa; Device Topology Onsemi
13AC3855
Led Driver, Aec-Q101, Do-214Aa; Device Topology Onsemi 13AC3855
LED DRIVER, AEC-Q101, DO-214AA; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:50mA; Output Voltage:-; Driver Case Style:DO-214AA; No. of Pins:2Pins; Input Voltage Min:-; Input Voltage Max:120V; Switching RoHS Compliant: Yes

LED DRIVER, AEC-Q101, DO-214AA; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:50mA; Output Voltage:-; Driver Case Style:DO-214AA; No. of Pins:2Pins; Input Voltage Min:-; Input Voltage Max:120V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1841052 1841236P 734-NSIC2050JBT3G NSIC2050JBT3G 85AC2096
Product Name LED Driver ICs LED Driver ICs 50mA 120V LED Driver IC LED Lighting Drivers Led Driver, Aec-Q101, Do-214Aa; Device Topology Onsemi
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Number of Channels 1 # 1 #
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

5V QFN LED Driver IC - 137-A8503GECTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 6 #
View Details
4 suppliers
LED Drivers - 1897531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5 volts
Number of Channels 1 #
View Details