onsemi 45V 160mA DPAK LED Driver IC NSI45090JDT4G

Description
LED Driver, 45V, 160mA, DPAK, SM Product overview: NSI45090JDT4G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 160mA, DPAK. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 45V, 160mA, DPAK, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI45090JDT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver, 45V, 160mA, DPAK, SM Product overview: NSI45090JDT4G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 160mA, DPAK. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 45V, 160mA, DPAK, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI45090JDT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 160mA DPAK LED Driver IC
734-NSI45090JDT4G
45V 160mA DPAK LED Driver IC 734-NSI45090JDT4G
LED Driver, 45V, 160mA, DPAK, SM Product overview: NSI45090JDT4G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 160mA, DPAK. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 45V, 160mA, DPAK, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI45090JDT4G can be used for catalog matching and distributor lookup.

LED Driver, 45V, 160mA, DPAK, SM Product overview: NSI45090JDT4G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 160mA, DPAK. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 45V, 160mA, DPAK, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI45090JDT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Driver ICs - 7378016 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
7378016
LED Driver ICs 7378016
Constant-current LED driver,45V,90mA

Constant-current LED driver,45V,90mA

Supplier's Site
LED Driver ICs - 1035090 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
1035090
LED Driver ICs 1035090
Constant-current LED driver,45V,90mA

Constant-current LED driver,45V,90mA

Supplier's Site
LED Driver ICs - 7378016P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
7378016P
LED Driver ICs 7378016P
Constant-current LED driver,45V,90mA

Constant-current LED driver,45V,90mA

Supplier's Site
Led Driver, Aec-Q100, To-252-3; Device Topology Onsemi - 81Y7012 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Aec-Q100, To-252-3; Device Topology Onsemi
81Y7012
Led Driver, Aec-Q100, To-252-3; Device Topology Onsemi 81Y7012
LED DRIVER, AEC-Q100, TO-252-3; Device Topology:-; No. of Outputs:1Outputs; Output Current:160mA; Output Voltage:-; Driver Case Style:TO-252 (DPAK); No. of Pins:3Pins; Input Voltage Min:-; Input Voltage Max:45V; Switching Frequency:-RoHS Compliant: Yes

LED DRIVER, AEC-Q100, TO-252-3; Device Topology:-; No. of Outputs:1Outputs; Output Current:160mA; Output Voltage:-; Driver Case Style:TO-252 (DPAK); No. of Pins:3Pins; Input Voltage Min:-; Input Voltage Max:45V; Switching Frequency:-RoHS Compliant: Yes

Supplier's Site Datasheet
Led Driver, Adjustable Constant Current Regulator, 45 V, 90 Ma / Reel Rohs Compliant Onsemi - 99R2864 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Adjustable Constant Current Regulator, 45 V, 90 Ma / Reel Rohs Compliant Onsemi
99R2864
Led Driver, Adjustable Constant Current Regulator, 45 V, 90 Ma / Reel Rohs Compliant Onsemi 99R2864
LED Driver, Adjustable Constant Current Regulator, 45 V, 90 mA / REEL RoHS Compliant: Yes

LED Driver, Adjustable Constant Current Regulator, 45 V, 90 mA / REEL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 734-NSI45090JDT4G 7378016 7378016P 81Y7012 99R2864
Product Name 45V 160mA DPAK LED Driver IC LED Driver ICs LED Driver ICs Led Driver, Aec-Q100, To-252-3; Device Topology Onsemi Led Driver, Adjustable Constant Current Regulator, 45 V, 90 Ma / Reel Rohs Compliant Onsemi
Number of Channels 1 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Package Type TO-252 TO-252
Unlock Full Specs
to access all available technical data

Similar Products

4X120Ma Wled Driver - A8509GLPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
View Details
6 suppliers
Integrated Circuits (ICs) - PMIC - LED Drivers - 1053050-NCR321PASX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Output Voltage 16 volts
View Details
7 suppliers
BQ2050 Li-Ion Gas Gauge With 1-Wire (DQ) Interface And 5 LED Drivers - BQ2050SN-D119TR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers