onsemi 25 mA 45 V LED Driver IC NSI45025T1G

Description
LED Driver, Constant Current Regulator, 25 mA, 45 V, SOD-123 2 LEAD, 3000-REEL Product overview: NSI45025T1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 mA, 45 V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25 mA, 45 V, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI45025T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver, Constant Current Regulator, 25 mA, 45 V, SOD-123 2 LEAD, 3000-REEL Product overview: NSI45025T1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 mA, 45 V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25 mA, 45 V, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI45025T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25 mA 45 V LED Driver IC
734-NSI45025T1G
25 mA 45 V LED Driver IC 734-NSI45025T1G
LED Driver, Constant Current Regulator, 25 mA, 45 V, SOD-123 2 LEAD, 3000-REEL Product overview: NSI45025T1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 mA, 45 V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25 mA, 45 V, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI45025T1G can be used for catalog matching and distributor lookup.

LED Driver, Constant Current Regulator, 25 mA, 45 V, SOD-123 2 LEAD, 3000-REEL Product overview: NSI45025T1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 mA, 45 V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25 mA, 45 V, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI45025T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Driver, Constant Current, Sod-123-2; Device Topology Onsemi - 42Y0905 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, Sod-123-2; Device Topology Onsemi
42Y0905
Led Driver, Constant Current, Sod-123-2; Device Topology Onsemi 42Y0905
LED DRIVER, CONSTANT CURRENT, SOD-123-2; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:25mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:-; Input Voltage Max:45V; RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, SOD-123-2; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:25mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:-; Input Voltage Max:45V; RoHS Compliant: Yes

Supplier's Site Datasheet
Led Driver, Constant Current Regulator, 25 Ma, 45 V / Reel Onsemi - 15R4681 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current Regulator, 25 Ma, 45 V / Reel Onsemi
15R4681
Led Driver, Constant Current Regulator, 25 Ma, 45 V / Reel Onsemi 15R4681
LED Driver, Constant Current Regulator, 25 mA, 45 V / REEL

LED Driver, Constant Current Regulator, 25 mA, 45 V / REEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers
Product Number 734-NSI45025T1G 42Y0905 15R4681
Product Name 25 mA 45 V LED Driver IC Led Driver, Constant Current, Sod-123-2; Device Topology Onsemi Led Driver, Constant Current Regulator, 25 Ma, 45 V / Reel Onsemi
Number of Channels 1 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Constant Current
Unlock Full Specs
to access all available technical data

Similar Products

BQ2040 Multi-Chemistry Smart Battery System (SBS) 1.0 Compliant Gas Gauge With 4 LED Drivers - BQ2040SN-D111G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
Wide Input Voltage, Adj Frequency, Buck-Boost Or Buck 2A Led Drvr - ALT80802KEJJTR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
LED Drivers - XDPL8218XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 24 volts
Features RoHS Compliant
View Details
4 suppliers
LED Driver ICs - 9228503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 2.2 watts
View Details