onsemi 25mA 45V LED Driver IC NSI45025AZT1G

Description
LED Driver, Constant Current Regulator, 25 mA, 45 V
Request a Quote Datasheet
Description
LED Driver, Constant Current Regulator, 25 mA, 45 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NSI45025AZT1G - Rochester Electronics
Newburyport, MA, United States
LED Driver, Constant Current Regulator, 25 mA, 45 V

LED Driver, Constant Current Regulator, 25 mA, 45 V

Supplier's Site Datasheet
Singapore, Singapore
25mA 45V LED Driver IC
734-NSI45025AZT1G
25mA 45V LED Driver IC 734-NSI45025AZT1G
25mA LED Driver, 45V, SOT-223, Constant Current Regulator Product overview: NSI45025AZT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25mA, 45V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25mA, 45V, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI45025AZT1G can be used for catalog matching and distributor lookup.

25mA LED Driver, 45V, SOT-223, Constant Current Regulator Product overview: NSI45025AZT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25mA, 45V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25mA, 45V, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI45025AZT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ccr & Led Driver, Linear, Sot-223-4; Device Topology Onsemi - 15R4680 - Newark, An Avnet Company
Chicago, IL, United States
Ccr & Led Driver, Linear, Sot-223-4; Device Topology Onsemi
15R4680
Ccr & Led Driver, Linear, Sot-223-4; Device Topology Onsemi 15R4680
CCR & LED DRIVER, LINEAR, SOT-223-4; Device Topology:Linear; No. of Outputs:2Outputs; Output Current:25mA; Output Voltage:-; Driver Case Style:SOT-223; No. of Pins:4Pins; Input Voltage Min:0V; Input Voltage Max:45V; Product Range:- RoHS Compliant: Yes

CCR & LED DRIVER, LINEAR, SOT-223-4; Device Topology:Linear; No. of Outputs:2Outputs; Output Current:25mA; Output Voltage:-; Driver Case Style:SOT-223; No. of Pins:4Pins; Input Voltage Min:0V; Input Voltage Max:45V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers
Product Number NSI45025AZT1G 734-NSI45025AZT1G 15R4680
Product Name 25mA 45V LED Driver IC Ccr & Led Driver, Linear, Sot-223-4; Device Topology Onsemi
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Constant Current
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

25MA LED Driver IC - 137-A8503EECTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 6 #
View Details
5 suppliers
1.5A LED Driver IC - 137-SKY81294-14-001 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 2.5 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
4 suppliers
LED Drivers - 1897531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5 volts
Number of Channels 1 #
View Details