LED Driver 45V 40mA SOT-223 SM Product overview: NSI45020JZT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 40mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 45V, 40mA, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI45020JZT1G can be used for catalog matching and distributor lookup.
onsemi NSI45020JZT1G Display Driver
onsemi NSI45020JZT1G Display Driver
onsemi NSI45020JZT1G Display Driver
IC LED DRVR CONST CURRENT SOT223
LED DRIVER, AEC-Q100, SOT-223-3; Device Topology:-; No. of Outputs:1Outputs; Output Current:40mA; Output Voltage:-; Driver Case Style:SOT-223; No. of Pins:3Pins; Input Voltage Min:-; Input Voltage Max:45V; Switching Frequency:- RoHS Compliant: Yes
LED Lighting Drivers SOT223 EUTECTIC 20MA
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 734-NSI45020JZT1G | 7377978 | 7377978P | 598-NSI45020JZT1G | 81Y7009 | NSI45020JZT1G |
| Product Name | 45V 40mA LED Driver IC | LED Drivers | LED Drivers | IC LED DRVR CONST CURRENT SOT223 | Led Driver, Aec-Q100, Sot-223-3; Device Topology Onsemi | LED Lighting Drivers |
| Number of Channels | 1 # | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | ||||
| Output Power | 1.5 watts | 1.5 watts |