LED Driver 45V 20mA SOD-123 SM Product overview: NSI45020AT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 20mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 45V, 20mA, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI45020AT1G can be used for catalog matching and distributor lookup.
onsemi NSI45020AT1G LED Driver IC
onsemi NSI45020AT1G LED Driver IC
20mA 45V SOD-123 LED Drivers ROHS
CCR & LED DRIVER, LINEAR, SOD-123-2; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:20mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:0V; Input Voltage Max:45V; Product Range:- RoHS Compliant: Yes
IC, LED DRIVER, 45V, 0.02A, SOD123; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:20mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:0V; Input Voltage Max:45V; Switching RoHS Compliant: Yes
CCR & LED DRIVER, LINEAR, SOD-123-2, FULL REEL; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:20mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:0V; Input Voltage Max:45V; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 734-NSI45020AT1G | 7377975P | 1035088 | NSI45020AT1G | 15R4677 |
| Product Name | 45V 20mA LED Driver IC | LED Driver ICs | LED Driver ICs | Nixie Tube Driver/LED Driver >> LED Drivers | Ccr & Led Driver, Linear, Sod-123-2; Device Topology Onsemi |
| Number of Channels | 1 # | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Type | Dimmable | Dimmable | |||
| Input Voltage | 45 volts | 45 volts | 0.0 to 45 volts |