onsemi SMD 45V 15mA LED Driver IC NSI45015WT1G

Description
LED Driver 45V 15mA SOD-123 Surface Mount Product overview: NSI45015WT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 45V, 15mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 45V, 15mA, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI45015WT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver 45V 15mA SOD-123 Surface Mount Product overview: NSI45015WT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 45V, 15mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 45V, 15mA, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI45015WT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 45V 15mA LED Driver IC
734-NSI45015WT1G
SMD 45V 15mA LED Driver IC 734-NSI45015WT1G
LED Driver 45V 15mA SOD-123 Surface Mount Product overview: NSI45015WT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 45V, 15mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 45V, 15mA, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI45015WT1G can be used for catalog matching and distributor lookup.

LED Driver 45V 15mA SOD-123 Surface Mount Product overview: NSI45015WT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 45V, 15mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 45V, 15mA, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI45015WT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - NSI45015WT1G - 101588-NSI45015WT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - NSI45015WT1G
101588-NSI45015WT1G
PMIC - PMIC - Current Regulation/Management - NSI45015WT1G 101588-NSI45015WT1G
Manufacturer: ON Semiconductor Win Source Part Number: 101588-NSI45015WT1G Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 45V Output Current: 15mA Accuracy: ±20% Sensing Method: High/Low-Side Family Name: NSI45015WT1G Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Purpose: Current Regulator Alternative Parts (Cross-Reference): LNK406LG; LNK454KG; 4006-030; 4006-020; Introduction Date: May 11, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 101588-NSI45015WT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 45V
Output Current: 15mA
Accuracy: ±20%
Sensing Method: High/Low-Side
Family Name: NSI45015WT1G
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Purpose: Current Regulator
Alternative Parts (Cross-Reference): LNK406LG; LNK454KG; 4006-030; 4006-020;
Introduction Date: May 11, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LED Driver ICs - 7192838 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
7192838
LED Driver ICs 7192838
LED Driver 45V 15mA±20% CCR 0.46W SOD123

LED Driver 45V 15mA±20% CCR 0.46W SOD123

Supplier's Site
LED Driver ICs - 7192838P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
7192838P
LED Driver ICs 7192838P
LED Driver 45V 15mA±20% CCR 0.46W SOD123

LED Driver 45V 15mA±20% CCR 0.46W SOD123

Supplier's Site
LED Driver ICs - 1035084 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
1035084
LED Driver ICs 1035084
LED Driver 45V 15mA 20% CCR 0.46W SOD123

LED Driver 45V 15mA 20% CCR 0.46W SOD123

Supplier's Site
Led Driver, -55 To 150Deg C, Sod-123-2; Device Topology Onsemi - 85AC2097 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, -55 To 150Deg C, Sod-123-2; Device Topology Onsemi
85AC2097
Led Driver, -55 To 150Deg C, Sod-123-2; Device Topology Onsemi 85AC2097
LED DRIVER, -55 TO 150DEG C, SOD-123-2; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:15mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:-; Input Voltage Max:45V; RoHS Compliant: Yes

LED DRIVER, -55 TO 150DEG C, SOD-123-2; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:15mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:-; Input Voltage Max:45V; RoHS Compliant: Yes

Supplier's Site Datasheet
Led Driver, Constant Current, Aec-Q100; Device Topology Onsemi - 42Y0904 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, Aec-Q100; Device Topology Onsemi
42Y0904
Led Driver, Constant Current, Aec-Q100; Device Topology Onsemi 42Y0904
LED DRIVER, CONSTANT CURRENT, AEC-Q100; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:15mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:-; Input Voltage Max:45V RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, AEC-Q100; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:15mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:-; Input Voltage Max:45V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 734-NSI45015WT1G 101588-NSI45015WT1G 7192838 7192838P 85AC2097
Product Name SMD 45V 15mA LED Driver IC PMIC - PMIC - Current Regulation/Management - NSI45015WT1G LED Driver ICs LED Driver ICs Led Driver, -55 To 150Deg C, Sod-123-2; Device Topology Onsemi
Number of Channels 1 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 45 volts ? to 45 volts
Output Current 15 milliamps 15 milliamps 15 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Led Backlight Driver For Lcd Displays - A8510GECTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Driver IC - 137-CY39C604PNF-G-JNEFE1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 9 to 20 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
4 suppliers
LED Driver ICs - 1221494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type Sot-23
View Details