Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:15mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:-; Input Voltage Max:45V; Switching Frequency:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 29AC9018 |
| Product Name | Device Topology Onsemi |
| Form Factor | Intgrated Circuit (IC) |