onsemi Interface - Interface - Analog Switches - Special Purpose - NS5S1153MUTAG NS5S1153MUTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025687-NS5S1153MUTAG Packaging: Reel - TR Features: Noise Reduction Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 900MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4.6 Ohm Case / Package: 10-UQFN (1.4x1.8) Single Supply Voltage (V+): 2.7 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025687-NS5S1153MUTAG Packaging: Reel - TR Features: Noise Reduction Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 900MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4.6 Ohm Case / Package: 10-UQFN (1.4x1.8) Single Supply Voltage (V+): 2.7 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - NS5S1153MUTAG - 025687-NS5S1153MUTAG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - NS5S1153MUTAG
025687-NS5S1153MUTAG
Interface - Interface - Analog Switches - Special Purpose - NS5S1153MUTAG 025687-NS5S1153MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 025687-NS5S1153MUTAG Packaging: Reel - TR Features: Noise Reduction Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 900MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4.6 Ohm Case / Package: 10-UQFN (1.4x1.8) Single Supply Voltage (V+): 2.7 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025687-NS5S1153MUTAG
Packaging: Reel - TR
Features: Noise Reduction
Applications: Audio, USB
Switch Circuit: DPDT
-3db Bandwidth: 900MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 4.6 Ohm
Case / Package: 10-UQFN (1.4x1.8)
Single Supply Voltage (V+): 2.7 V to 5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - NS5S1153MUTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
NS5S1153MUTAG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose NS5S1153MUTAG
IC SW DPDT USB2.0/AUDIO 10UQFN

IC SW DPDT USB2.0/AUDIO 10UQFN

Supplier's Site
Analog Switches - Special Purpose - NS5S1153MUTAG - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
NS5S1153MUTAG
Analog Switches - Special Purpose NS5S1153MUTAG
IC SW DPDT USB2.0/AUDIO 10UQFN

IC SW DPDT USB2.0/AUDIO 10UQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 025687-NS5S1153MUTAG NS5S1153MUTAG NS5S1153MUTAG
Product Name Interface - Interface - Analog Switches - Special Purpose - NS5S1153MUTAG Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5366CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type DIP
View Details
7 suppliers
Telecom - PEB2054-N-V1.0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology 4-Wire Serial, ISDN, PCM
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers
Interface module - 289-196 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - CODECs - AD1888JCP-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details