onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5B1G384DFT2G NS5B1G384DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 850518-NS5B1G384DFT2 G Features: 1 Circuit IC Switch Package: Reel - TR Family Name: NS5B1 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NS5B1G384DFT2GOSCT, NS5B1G384DFT2GOSDKR, NS5B1G384DFT2G-ND, NS5B1G384DFT2GOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 850518-NS5B1G384DFT2 G Features: 1 Circuit IC Switch Package: Reel - TR Family Name: NS5B1 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NS5B1G384DFT2GOSCT, NS5B1G384DFT2GOSDKR, NS5B1G384DFT2G-ND, NS5B1G384DFT2GOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5B1G384DFT2G - 850518-NS5B1G384DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5B1G384DFT2G
850518-NS5B1G384DFT2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5B1G384DFT2G 850518-NS5B1G384DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 850518-NS5B1G384DFT2 G Features: 1 Circuit IC Switch Package: Reel - TR Family Name: NS5B1 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NS5B1G384DFT2GOSCT, NS5B1G384DFT2GOSDKR, NS5B1G384DFT2G-ND, NS5B1G384DFT2GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 850518-NS5B1G384DFT2G
Features: 1 Circuit IC Switch
Package: Reel - TR
Family Name: NS5B1
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NS5B1G384DFT2GOSCT, NS5B1G384DFT2GOSDKR, NS5B1G384DFT2G-ND, NS5B1G384DFT2GOSTR

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NS5B1G384DFT2G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
NS5B1G384DFT2G
Analog Switches, Multiplexers, Demultiplexers NS5B1G384DFT2G
IC ANLG SWITCH SPST NC SC-70-5

IC ANLG SWITCH SPST NC SC-70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5B1G384DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NS5B1G384DFT2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NS5B1G384DFT2G
IC SWITCH SPST-NCX1 15OHM SC88A

IC SWITCH SPST-NCX1 15OHM SC88A

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 850518-NS5B1G384DFT2G NS5B1G384DFT2G NS5B1G384DFT2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5B1G384DFT2G Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
RF Front End (LNA + PA) - 2312-QPF4800SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Interface Transceiver IC - 879-EM3555-IRT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details