onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5A4684SMNTBG NS5A4684SMNTBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060557-NS5A4684SMNTB G Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 19MHz Charge Injection: 38pC Crosstalk: -70dB @ 100kHz Channel-to-Channel Matching (ΔRon): 100 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 400 mOhm Case / Package: 10-WQFN (1.4x1.8) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 50ns, 30ns Channel Capacitance(CS off, CD off): 60pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060557-NS5A4684SMNTB G Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 19MHz Charge Injection: 38pC Crosstalk: -70dB @ 100kHz Channel-to-Channel Matching (ΔRon): 100 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 400 mOhm Case / Package: 10-WQFN (1.4x1.8) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 50ns, 30ns Channel Capacitance(CS off, CD off): 60pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5A4684SMNTBG - 060557-NS5A4684SMNTBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5A4684SMNTBG
060557-NS5A4684SMNTBG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5A4684SMNTBG 060557-NS5A4684SMNTBG
Manufacturer: ON Semiconductor Win Source Part Number: 060557-NS5A4684SMNTB G Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 19MHz Charge Injection: 38pC Crosstalk: -70dB @ 100kHz Channel-to-Channel Matching (ΔRon): 100 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 400 mOhm Case / Package: 10-WQFN (1.4x1.8) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 50ns, 30ns Channel Capacitance(CS off, CD off): 60pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060557-NS5A4684SMNTBG
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 19MHz
Charge Injection: 38pC
Crosstalk: -70dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 100 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 400 mOhm
Case / Package: 10-WQFN (1.4x1.8)
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 50ns, 30ns
Channel Capacitance(CS off, CD off): 60pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5A4684SMNTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NS5A4684SMNTBG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NS5A4684SMNTBG
IC SWITCH SPDTX2 400MOHM 10WQFN

IC SWITCH SPDTX2 400MOHM 10WQFN

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - NS5A4684SMNTBG - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
NS5A4684SMNTBG
Analog Switches, Multiplexers, Demultiplexers NS5A4684SMNTBG
IC ANLG SWITCH DUAL SPDT 10WQFN

IC ANLG SWITCH DUAL SPDT 10WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 060557-NS5A4684SMNTBG NS5A4684SMNTBG NS5A4684SMNTBG
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5A4684SMNTBG Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface Transceiver IC - 702-SI3220-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
 - 26LS33DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details