Power Rectifier, Ultra-Fast Recovery, 2 A, 50 V, 5000-REEL Product overview: NRVUA210VT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUA210VT3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232177-NRVUA210VT3G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Diode Standard 100V 2A Surface Mount SMA
Diode Standard 100V 2A Surface Mount SMA
Diode Standard 100V 2A Surface Mount SMA
DIODE GEN PURP 100V 2A SMA
Rectifiers REC SMA 2A 100V ULTFST
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-NRVUA210VT3G | 1232177-NRVUA210VT3G | 488-NRVUA210VT3GDKR-ND | NRVUA210VT3G | NRVUA210VT3G |
| Product Name | 2 A 50 V Diode and Rectifier | Diodes, Rectifiers - Single - NRVUA210VT3G | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |